DELL logo

DELL Intel Xeon Gold 6134 processor 3.2 GHz 24.75 MB L3

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115794
Info modified on:
20 Dec 2024, 05:46:27
Short summary description DELL Intel Xeon Gold 6134 processor 3.2 GHz 24.75 MB L3:

DELL Intel Xeon Gold 6134, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 3.2 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description DELL Intel Xeon Gold 6134 processor 3.2 GHz 24.75 MB L3:

DELL Intel Xeon Gold 6134. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S4S. Compatibility: - PowerEdge C4140 - PowerEdge C6420 - PowerEdge FC640 - PowerEdge M640 - PowerEdge M640 VRTX -...

The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.