DELL logo

DELL Intel Xeon E3-1230 V5 processor 3.4 GHz 8 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97455
Info modified on:
17 Jul 2025, 16:37:24
Short summary description DELL Intel Xeon E3-1230 V5 processor 3.4 GHz 8 MB Smart Cache:

DELL Intel Xeon E3-1230 V5, Intel® Xeon® E3 v5, LGA 1151 (Socket H4), 14 nm, Intel, E3-1230V5, 3.4 GHz

Long summary description DELL Intel Xeon E3-1230 V5 processor 3.4 GHz 8 MB Smart Cache:

DELL Intel Xeon E3-1230 V5. Processor family: Intel® Xeon® E3 v5, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Processor package size: 37.5 - 37.5 mm. Compatibility: Intel® Server Board S1200SPO Intel® Server Board S1200SPL Intel® Server Board S1200SPS Intel®...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.