DELL logo

DELL Xeon E5-2640 v3 processor 2.6 GHz 20 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20964
Info modified on:
04 Jun 2022, 00:01:22
Short summary description DELL Xeon E5-2640 v3 processor 2.6 GHz 20 MB Smart Cache:

DELL Xeon E5-2640 v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, E5-2640V3, 2.6 GHz, 64-bit

Long summary description DELL Xeon E5-2640 v3 processor 2.6 GHz 20 MB Smart Cache:

DELL Xeon E5-2640 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 786 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: PowerEdge C4130 PowerEdge R430 PowerEdge R530 PowerEdge R630 PowerEdge R730 PowerEdge T430...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.