DELL logo

DELL 331-7950 laptop dock/port replicator Docking Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85542
Info modified on:
14 Mar 2024, 19:27:37
Short summary description DELL 331-7950 laptop dock/port replicator Docking Black:

DELL 331-7950, Docking, USB Type-A, Black, Dell, Precision M2800 Precision M4400 Precision M4500 Precision M4600 Precision M4700 Precision M4800..., AC

Long summary description DELL 331-7950 laptop dock/port replicator Docking Black:

DELL 331-7950. Connectivity technology: Docking, USB connector type: USB Type-A. Product color: Black, Brand compatibility: Dell, Compatibility: Precision M2800 Precision M4400 Precision M4500 Precision M4600 Precision M4700 Precision M4800.... Power source type: AC. Width: 7.87" (200 mm), Depth: 6.69" (170 mm), Height: 2.11" (53.6 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.