DELL KB212-B, Full-size (100%), Wired, USB, QWERTY, Black
DELL KB212-B. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product color: Black