DELL logo

DELL Inspiron 3263 Intel® Core™ i3 i3-6100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111552
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3263 Intel® Core™ i3 i3-6100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black:

DELL Inspiron 3263, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3263 Intel® Core™ i3 i3-6100U 21.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black:

DELL Inspiron 3263. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 A335. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.