DELL logo

DELL Vostro 3250 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84510
Info modified on:
14 Mar 2024, 19:50:42
Short summary description DELL Vostro 3250 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Small Desktop PC Black:

DELL Vostro 3250, 3.3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3250 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Small Desktop PC Black:

DELL Vostro 3250. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Small Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.