DELL logo

DELL PowerVault NX3200 NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 16 GB DDR3 4.6 TB HDD Windows Storage Server 2008 R2 Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150065
Info modified on:
06 Aug 2024, 09:58:05
Short summary description DELL PowerVault NX3200 NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 16 GB DDR3 4.6 TB HDD Windows Storage Server 2008 R2 Gray:

DELL PowerVault NX3200, NAS, Rack (2U), Intel® Xeon® E5 V2 Family, E5-2690V2, 16 GB, DDR3

Long summary description DELL PowerVault NX3200 NAS Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 16 GB DDR3 4.6 TB HDD Windows Storage Server 2008 R2 Gray:

DELL PowerVault NX3200. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2690V2, Processor frequency: 3 GHz. Internal memory: 16 GB, Internal memory type: DDR3. Total installed storage capacity: 4.6 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2008 R2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.