DELL logo

DELL UltraSharp U2413 computer monitor 24" 1920 x 1200 pixels LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77678
Info modified on:
25 Nov 2022, 10:14:47
Short summary description DELL UltraSharp U2413 computer monitor 24" 1920 x 1200 pixels LED Black:

DELL UltraSharp U2413, 24", 1920 x 1200 pixels, LED, LED, 6 ms, Black

Long summary description DELL UltraSharp U2413 computer monitor 24" 1920 x 1200 pixels LED Black:

DELL UltraSharp U2413. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.