DELL logo

DELL Intel Xeon X5650 processor 2.66 GHz 12 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33374
Info modified on:
17 Jul 2025, 16:37:27
Short summary description DELL Intel Xeon X5650 processor 2.66 GHz 12 MB Smart Cache:

DELL Intel Xeon X5650, Intel® Xeon® 5000 Sequence, LGA 1366 (Socket B), 32 nm, X5650, 2.66 GHz, 64-bit

Long summary description DELL Intel Xeon X5650 processor 2.66 GHz 12 MB Smart Cache:

DELL Intel Xeon X5650. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 1366 (Socket B), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2, Physical Address Extension (PAE): 40 bit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.