DELL XPS 15 9530, Intel® Core™ i9, 15.6", 3456 x 2160 pixels, 32 GB, 512 GB, Windows 11 Pro
DELL XPS 15 9530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 15.6", HD type: 3.5K Ultra HD, Display resolution: 3456 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Silver