DELL logo

DELL 1GB PC133-333 ECC SDRAM DIMM memory module 1 x 1 GB SDR SDRAM 133 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31771
Info modified on:
06 Nov 2020, 09:47:40
Short summary description DELL 1GB PC133-333 ECC SDRAM DIMM memory module 1 x 1 GB SDR SDRAM 133 MHz:

DELL 1GB PC133-333 ECC SDRAM DIMM, 1 GB, 1 x 1 GB, SDR SDRAM, 133 MHz, 168-pin DIMM

Long summary description DELL 1GB PC133-333 ECC SDRAM DIMM memory module 1 x 1 GB SDR SDRAM 133 MHz:

DELL 1GB PC133-333 ECC SDRAM DIMM. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: SDR SDRAM, Memory clock speed: 133 MHz, Memory form factor: 168-pin DIMM, ECC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.