DELL logo

DELL Latitude E7270 Intel® Core™ i7 i7-6600U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143423
Info modified on:
29 Jan 2025, 18:43:37
Short summary description DELL Latitude E7270 Intel® Core™ i7 i7-6600U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude E7270, Intel® Core™ i7, 2.6 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E7270 Intel® Core™ i7 i7-6600U Laptop 12.5" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude E7270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.