DELL logo

DELL OptiPlex 5050 SFF + Microsoft Office Home & Student 2016 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18062
Info modified on:
14 Mar 2024, 18:47:22
Short summary description DELL OptiPlex 5050 SFF + Microsoft Office Home & Student 2016 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black:

DELL OptiPlex 5050 SFF + Microsoft Office Home & Student 2016, 3.4 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 5050 SFF + Microsoft Office Home & Student 2016 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro PC Black:

DELL OptiPlex 5050 SFF + Microsoft Office Home & Student 2016. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.