DELL OptiPlex 3060, 3.6 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Linux
DELL OptiPlex 3060. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Linux. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product color: Black