DELL logo

DELL Inspiron 20 Intel® Celeron® N3150 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 20 Intel® Celeron® N3150 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Inspiron 20, 19.5", HD+, Intel® Celeron®, 2 GB, 500 GB, Windows 10 Home

Long summary description DELL Inspiron 20 Intel® Celeron® N3150 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Inspiron 20. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.