DELL logo

DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65156
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3050, 2.7 GHz, Intel® Core™ i5, i5-7500T, 4 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3050. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.