DELL logo

DELL OptiPlex 3030 AIO + KB Intel® Core™ i3 i3-4160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145320
Info modified on:
26 Jun 2024, 06:36:24
Short summary description DELL OptiPlex 3030 AIO + KB Intel® Core™ i3 i3-4160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL OptiPlex 3030 AIO + KB, 19.5", HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3030 AIO + KB Intel® Core™ i3 i3-4160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL OptiPlex 3030 AIO + KB. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.