DELL OptiPlex 3020, 3.3 GHz, Intel® Core™ i5, 8 GB, 240 GB, DVD-RW, Windows 8 Pro
DELL OptiPlex 3020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: SFF. Product type: PC