DELL logo

DELL SCv3020 disk array 6.3 TB Rack (3U) Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117092
Info modified on:
14 Mar 2024, 18:22:17
Short summary description DELL SCv3020 disk array 6.3 TB Rack (3U) Black, Gray:

DELL SCv3020, 6.3 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (3U), Black, Gray

Long summary description DELL SCv3020 disk array 6.3 TB Rack (3U) Black, Gray:

DELL SCv3020. Total installed storage capacity: 6.3 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (3U). Number of storage drives supported: 30, Supported storage drive types: HDD. Width: 17.5" (445 mm), Depth: 30.8" (782.7 mm), Height: 5.25" (133.4 mm). Product color: Black, Gray

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.