DELL logo

DELL OptiPlex 3010 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103621
Info modified on:
26 Jun 2024, 12:41:36
Short summary description DELL OptiPlex 3010 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Mini Tower PC Black:

DELL OptiPlex 3010 MT, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8 Pro

Long summary description DELL OptiPlex 3010 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Mini Tower PC Black:

DELL OptiPlex 3010 MT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 32-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.