DELL logo

DELL UltraSharp 2709W computer monitor 27" 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138509
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL UltraSharp 2709W computer monitor 27" 1920 x 1200 pixels Full HD Black:

DELL UltraSharp 2709W, 27", 1920 x 1200 pixels, Full HD, 6 ms, Black

Long summary description DELL UltraSharp 2709W computer monitor 27" 1920 x 1200 pixels Full HD Black:

DELL UltraSharp 2709W. Display diagonal: 27", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.