DELL logo

DELL Inspiron One 2330 Intel Pentium G G2020 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53427
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron One 2330 Intel Pentium G G2020 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black, Silver:

DELL Inspiron One 2330, 23", Full HD, Intel Pentium G, 4 GB, 500 GB, Windows 7 Home Basic

Long summary description DELL Inspiron One 2330 Intel Pentium G G2020 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black, Silver:

DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.