DELL logo

DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94111
Info modified on:
07 Oct 2024, 17:04:21
Short summary description DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black:

DELL Inspiron One 2330, 23", Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black:

DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.