DELL Inspiron One 2330, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8
DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black