DELL logo

DELL Inspiron One 2310 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129225
Info modified on:
19 Mar 2021, 16:13:07
Short summary description DELL Inspiron One 2310 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Black:

DELL Inspiron One 2310, 23", Full HD, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description DELL Inspiron One 2310 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Home Premium Black:

DELL Inspiron One 2310. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.