DELL logo

DELL UltraSharp U2713HM computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55160
Info modified on:
14 Mar 2024, 17:11:45
Short summary description DELL UltraSharp U2713HM computer monitor 27" 2560 x 1440 pixels Quad HD Black:

DELL UltraSharp U2713HM, 27", 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2713HM computer monitor 27" 2560 x 1440 pixels Quad HD Black:

DELL UltraSharp U2713HM. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.