DELL logo

DELL 1610HD Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57080
Info modified on:
14 Mar 2024, 19:52:02
Short summary description DELL 1610HD Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL 1610HD, 3500 ANSI lumens, DLP, WXGA (1280x800), 2100:1, 16:10, 36.3 - 362"

Long summary description DELL 1610HD Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D Black:

DELL 1610HD. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc,..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.