DELL logo

DELL 1510X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71504
Info modified on:
14 Mar 2024, 19:33:52
Short summary description DELL 1510X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black:

DELL 1510X, 3500 ANSI lumens, DLP, XGA (1024x768), 2100:1, 4:3, 30.8 - 307"

Long summary description DELL 1510X Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black:

DELL 1510X. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.2 - 21.8 mm, Aperture range (F-F): 2.4 - 2.66, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.