DELL Inspiron One 2205, 21.5", Full HD, AMD Athlon II X2, 3 GB, 320 GB, Windows 7 Home Premium
DELL Inspiron One 2205. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4270. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black