DELL Latitude 7350 Detachable, Intel Core Ultra 5, 13", 2880 x 1920 pixels, 16 GB, 256 GB, Windows 11 Pro
DELL Latitude 7350 Detachable. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Core Ultra 5, Processor model: 134U. Display diagonal: 13", HD type: 3K, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Black