DELL logo

DELL S Series S2421H computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23973
Info modified on:
26 Jun 2024, 01:17:59
Short summary description DELL S Series S2421H computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Gray:

DELL S Series S2421H, 23.8", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Gray

Long summary description DELL S Series S2421H computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Gray:

DELL S Series S2421H. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.