DELL logo

DELL UltraSharp U2720Q LED display 27" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96860
Info modified on:
30 Dec 2024, 17:23:54
Short summary description DELL UltraSharp U2720Q LED display 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL UltraSharp U2720Q, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2720Q LED display 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL UltraSharp U2720Q. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.