DELL logo

DELL P2421DC computer monitor 23.8" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53560
Info modified on:
24 Mar 2025, 10:24:16
Short summary description DELL P2421DC computer monitor 23.8" 2560 x 1440 pixels Quad HD LCD Black:

DELL P2421DC, 23.8", 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black

Long summary description DELL P2421DC computer monitor 23.8" 2560 x 1440 pixels Quad HD LCD Black:

DELL P2421DC. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.