DELL logo

DELL N-Series N2248PX-ON Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182870
Info modified on:
09 Feb 2024, 09:24:42
Short summary description DELL N-Series N2248PX-ON Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL N-Series N2248PX-ON, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL N-Series N2248PX-ON Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL N-Series N2248PX-ON. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 32000 entries, Switching capacity: 600 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.