DELL N-Series N3224P-ON, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U
DELL N-Series N3224P-ON. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Networking standards: IEEE 802.3at. Power over Ethernet (PoE). Rack mounting, Form factor: 1U