DELL N-Series N3248X-ON, Managed, 10G Ethernet (100/1000/10000), Rack mounting
DELL N-Series N3248X-ON. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, Power connector: AC-in jack. Rack mounting