DELL logo

DELL N2224PX-ON Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159310
Info modified on:
09 Feb 2024, 09:24:42
Short summary description DELL N2224PX-ON Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL N2224PX-ON, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL N2224PX-ON Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL N2224PX-ON. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 32000 entries, Switching capacity: 160 Gbit/s. Networking standards: IEEE 802.3at, IEEE 802.3bt. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.