DELL logo

DELL S-Series S5232F-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83680
Info modified on:
10 Aug 2024, 11:20:53
Short summary description DELL S-Series S5232F-ON Managed L2/L3 1U Black:

DELL S-Series S5232F-ON, Managed, L2/L3, 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL S-Series S5232F-ON Managed L2/L3 1U Black:

DELL S-Series S5232F-ON. Switch type: Managed, Switch layer: L2/L3. Switching optical modules type: 100 Gigabit Ethernet. Console port: RJ-45. MAC address table: 160000 entries, Switching capacity: 3200 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s,.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.