DELL S-Series S4112, Managed, L2/L3, Rack mounting, 1U
DELL S-Series S4112. Switch type: Managed, Switch layer: L2/L3. Switching capacity: 840 Gbit/s. Networking standards: IEEE 802.3. Rack mounting, Form factor: 1U