DELL M318WL, 500 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 16:10, 29.5 - 80"
DELL M318WL. Projector brightness: 500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h. Throw ratio: 1.5:1. Supported graphics resolutions: 1280 x 800 (WXGA), Supported video modes: 720p. HDMI connector type: Full-size