DELL logo

DELL S5148F-ON Managed L2/L3 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133574
Info modified on:
14 Mar 2024, 19:00:52
Short summary description DELL S5148F-ON Managed L2/L3 Black:

DELL S5148F-ON, Managed, L2/L3, Rack mounting

Long summary description DELL S5148F-ON Managed L2/L3 Black:

DELL S5148F-ON. Switch type: Managed, Switch layer: L2/L3. Installed SFP+ modules quantity: 48. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qau, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p. Rack mounting

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.