DELL E Series E2016HV, 19.5", 1600 x 900 pixels, HD+, LED, 5 ms, Black
DELL E Series E2016HV. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black