DELL logo

DELL Precision 5520 Intel® Core™ i7 i7-7820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M1200 Windows 10 Pro Swiss Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98694
Info modified on:
23 Jan 2025, 19:01:43
Short summary description DELL Precision 5520 Intel® Core™ i7 i7-7820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M1200 Windows 10 Pro Swiss Black, Silver:

DELL Precision 5520, Intel® Core™ i7, 2.9 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision 5520 Intel® Core™ i7 i7-7820HQ Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M1200 Windows 10 Pro Swiss Black, Silver:

DELL Precision 5520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.