DELL logo

DELL UltraSharp UP3017 computer monitor 30" 2560 x 1600 pixels WQXGA LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42194
Info modified on:
30 Dec 2024, 17:24:00
Short summary description DELL UltraSharp UP3017 computer monitor 30" 2560 x 1600 pixels WQXGA LED Black:

DELL UltraSharp UP3017, 30", 2560 x 1600 pixels, WQXGA, LED, 8 ms, Black

Long summary description DELL UltraSharp UP3017 computer monitor 30" 2560 x 1600 pixels WQXGA LED Black:

DELL UltraSharp UP3017. Display diagonal: 30", Display resolution: 2560 x 1600 pixels, HD type: WQXGA, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.