DELL logo

DELL P2417H LED display 24" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118834
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL P2417H LED display 24" 1920 x 1080 pixels Full HD Black, Silver:

DELL P2417H, 24", 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black, Silver

Long summary description DELL P2417H LED display 24" 1920 x 1080 pixels Full HD Black, Silver:

DELL P2417H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.