DELL logo

DELL P2017H computer monitor 19.5" 1600 x 900 pixels HD+ LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77455
Info modified on:
27 May 2024, 12:32:03
Short summary description DELL P2017H computer monitor 19.5" 1600 x 900 pixels HD+ LED Black:

DELL P2017H, 19.5", 1600 x 900 pixels, HD+, LED, 6 ms, Black

Long summary description DELL P2017H computer monitor 19.5" 1600 x 900 pixels HD+ LED Black:

DELL P2017H. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.