DELL logo

DELL S Series S2817Q LED display 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89419
Info modified on:
27 May 2024, 13:57:00
Short summary description DELL S Series S2817Q LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

DELL S Series S2817Q, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 2 ms, Black

Long summary description DELL S Series S2817Q LED display 28" 3840 x 2160 pixels 4K Ultra HD Black:

DELL S Series S2817Q. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.