DELL UltraSharp UP2516D, 25", 2560 x 1440 pixels, 2K Ultra HD, LED, 6 ms, Black, Silver
DELL UltraSharp UP2516D. Display diagonal: 25", Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver