DELL logo

DELL Professional P1914S computer monitor 19" 1280 x 1024 pixels LED Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82072
Info modified on:
14 Mar 2024, 19:10:02
Short summary description DELL Professional P1914S computer monitor 19" 1280 x 1024 pixels LED Silver:

DELL Professional P1914S, 19", 1280 x 1024 pixels, LED, LED, 8 ms, Silver

Long summary description DELL Professional P1914S computer monitor 19" 1280 x 1024 pixels LED Silver:

DELL Professional P1914S. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.